Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec FTS-115-03-F-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 30 Position (part number 01R1673) from Samtec features a micro low profile design suitable for board-to-board applications. It has a pitch spacing of 1.27mm and consists of 30 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze. This product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable. The header is designed for compatibility with various socket strips and IDC cables, making it versatile for different applications. Additionally, options for alignment pins and shrouded configurations are available, enhancing its usability in specific designs.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 30 Position (part number 01R1673) from Samtec features a micro low profile design suitable for board-to-board applications. It has a pitch spacing of 1.27mm and consists of 30 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze. This product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable. The header is designed for compatibility with various socket strips and IDC cables, making it versatile for different applications. Additionally, options for alignment pins and shrouded configurations are available, enhancing its usability in specific designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec - 01R1673 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec
01R1673
Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec 01R1673
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1673
Product Name Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data