Samtec Inc. PCB Headers FTS-115-01-L-DV-P

Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet
Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081431 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081431
PCB Headers 2081431
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
PCB Headers - 2081432 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081432
PCB Headers 2081432
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec - 01R1625 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec
01R1625
Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec 01R1625
HEADER, 1.27 MM, SURFACE MOUNT, 30 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 30 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2081431 01R1625
Product Name PCB Headers Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers