Samtec Inc. PCB Headers FTS-115-01-L-D

Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801713 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801713
PCB Headers 1801713
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1801572 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801572
PCB Headers 1801572
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec - 11P4690 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec
11P4690
Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec 11P4690
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 30 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 30 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTS-115-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-115-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-115-01-L-D
CONN HEADER VERT 30POS 1.27MM

CONN HEADER VERT 30POS 1.27MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801713 11P4690 FTS-115-01-L-D
Product Name PCB Headers Header, 1.27Mm, Vertical Though Hole, 30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Wire to Board Connector Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight; Straight
Termination Solder Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details