Samtec Inc. Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec FTS-114-03-L-DV

Description
HEADER, 1.27MM, SMD, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec - 11P4689 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec
11P4689
Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec 11P4689
HEADER, 1.27MM, SMD, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4689
Product Name Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details