Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-114-01-L-DV

Description
CONN HEADER SMD 28POS 1.27MM
Datasheet
Description
CONN HEADER SMD 28POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-114-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-114-01-L-DV
CONN HEADER SMD 28POS 1.27MM

CONN HEADER SMD 28POS 1.27MM

Supplier's Site
Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec - 11P4687 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec
11P4687
Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec 11P4687
HEADER, 1.27MM, SMD, 28 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 28 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-114-01-L-DV 11P4687
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Smd, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details