Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-02-L-D-P

Description
CONN HEADER VERT 26POS 1.27MM
Datasheet
Description
CONN HEADER VERT 26POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-113-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-02-L-D-P
CONN HEADER VERT 26POS 1.27MM

CONN HEADER VERT 26POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec - 39AC0418 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
39AC0418
Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec 39AC0418
HEADER, 1.27 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-113-02-L-D-P 39AC0418
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details