Samtec Inc. Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec FTS-113-01-L-DV-P

Description
HEADER, 1.27 MM, SURFACE MOUNT, 26 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 26 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec - 01R1445 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec
01R1445
Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec 01R1445
HEADER, 1.27 MM, SURFACE MOUNT, 26 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 26 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1445
Product Name Header, 1.27 Mm, Surface Mount, 26 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BRR.1B.200.BSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers