Samtec Inc. PCB Headers FTS-113-01-L-D

Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet
Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081430 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081430
PCB Headers 2081430
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
PCB Headers - 2081429 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081429
PCB Headers 2081429
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec - 11P4682 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec
11P4682
Header, 1.27Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec 11P4682
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 26 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 26 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTS-113-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-113-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-01-L-D
CONN HEADER VERT 26POS 1.27MM

CONN HEADER VERT 26POS 1.27MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081430 11P4682 FTS-113-01-L-D
Product Name PCB Headers Header, 1.27Mm, Vertical Though Hole, 26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight; Straight
Connector Type Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCB Headers - 147157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details
5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers