Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-01-F-DV-P-TR

Description
CONN HEADER SMD 26POS 1.27MM
Datasheet
Description
CONN HEADER SMD 26POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-113-01-F-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-01-F-DV-P-TR
CONN HEADER SMD 26POS 1.27MM

CONN HEADER SMD 26POS 1.27MM

Supplier's Site
Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R1433 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R1433
Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R1433
CONNECTOR, HEADER, 26 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-113-01-F-DV-P-TR 01R1433
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers