Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-01-F-D-P

Description
CONN HEADER VERT 26POS 1.27MM
Datasheet
Description
CONN HEADER VERT 26POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-113-01-F-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-113-01-F-D-P
CONN HEADER VERT 26POS 1.27MM

CONN HEADER VERT 26POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec - 01R1429 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
01R1429
Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec 01R1429
HEADER, 1.27 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-113-01-F-D-P 01R1429
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers