Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-112-02-L-DV

Description
CONN HEADER SMD 24POS 1.27MM
Datasheet
Description
CONN HEADER SMD 24POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-112-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-112-02-L-DV
CONN HEADER SMD 24POS 1.27MM

CONN HEADER SMD 24POS 1.27MM

Supplier's Site
Header, 1.27Mm, Smd, 24 Position; Connector Systems Samtec - 01R1368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 24 Position; Connector Systems Samtec
01R1368
Header, 1.27Mm, Smd, 24 Position; Connector Systems Samtec 01R1368
HEADER, 1.27MM, SMD, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-112-02-L-DV 01R1368
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Smd, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Headers, Receptacles, Female Sockets - A3103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details