Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-112-02-L-D-P

Description
CONN HEADER VERT 24POS 1.27MM
Datasheet
Description
CONN HEADER VERT 24POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-112-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-112-02-L-D-P
CONN HEADER VERT 24POS 1.27MM

CONN HEADER VERT 24POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec - 01R1365 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
01R1365
Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec 01R1365
HEADER, 1.27 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-112-02-L-D-P 01R1365
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PowerMod ® Crimp Contact- Male, 24-20awg, A - PM16P2024A30 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers
Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details