Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-112-01-L-D-P

Description
CONN HEADER VERT 24POS 1.27MM
Datasheet
Description
CONN HEADER VERT 24POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-112-01-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-112-01-L-D-P
CONN HEADER VERT 24POS 1.27MM

CONN HEADER VERT 24POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec - 01R1336 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
01R1336
Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec 01R1336
HEADER, 1.27 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-112-01-L-D-P 01R1336
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers