Samtec Inc. PCB Headers FTS-111-01-L-DV

Description
.050" Micro L Profile HDR 22 P
Request a Quote Datasheet
Description
.050" Micro L Profile HDR 22 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1966783 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966783
PCB Headers 1966783
.050" Micro L Profile HDR 22 P

.050" Micro L Profile HDR 22 P

Supplier's Site
PCB Headers - 1966782 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966782
PCB Headers 1966782
.050" Micro L Profile HDR 22 P

.050" Micro L Profile HDR 22 P

Supplier's Site
Header, 1.27Mm, Smd, 22 Position; Connector Systems Samtec - 11P4675 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 22 Position; Connector Systems Samtec
11P4675
Header, 1.27Mm, Smd, 22 Position; Connector Systems Samtec 11P4675
HEADER, 1.27MM, SMD, 22 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 22 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1966783 11P4675
Product Name PCB Headers Header, 1.27Mm, Smd, 22 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
Cable Connectors - NCP-FB-A360-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details