Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-111-01-L-DV-P

Description
CONN HEADER SMD 22POS 1.27MM
Datasheet
Description
CONN HEADER SMD 22POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-111-01-L-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-111-01-L-DV-P
CONN HEADER SMD 22POS 1.27MM

CONN HEADER SMD 22POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec - 01R1257 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec
01R1257
Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec 01R1257
HEADER, 1.27 MM, SURFACE MOUNT, 22 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 22 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-111-01-L-DV-P 01R1257
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers