Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-111-01-L-D-P

Description
CONN HEADER VERT 22POS 1.27MM
Datasheet
Description
CONN HEADER VERT 22POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-111-01-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-111-01-L-D-P
CONN HEADER VERT 22POS 1.27MM

CONN HEADER VERT 22POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 22 Contacts; Connector Systems Samtec - 01R1254 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
01R1254
Header, 1.27 Mm, Through Hole, 22 Contacts; Connector Systems Samtec 01R1254
HEADER, 1.27 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-111-01-L-D-P 01R1254
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1224712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details