Samtec Inc. Connector, Header, 22 Position, 2Row, 1.27Mm; Connector Systems Samtec FTS-111-01-F-DV-P-TR

Description
CONNECTOR, HEADER, 22 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 22 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 22 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R1251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R1251
Connector, Header, 22 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R1251
CONNECTOR, HEADER, 22 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 22 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1251
Product Name Connector, Header, 22 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details