Samtec Inc. Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec FTS-110-03-L-DV-P-TR

Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R1188 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R1188
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R1188
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1188
Product Name Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data