Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec FTS-110-03-F-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec - 01R1154 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec
01R1154
Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec 01R1154
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1154
Product Name Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data