Samtec Inc. Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec FTS-110-02-L-D-SA

Description
HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 01R1122 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
01R1122
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 01R1122
HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1122
Product Name Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y26L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XJ8/XG8S/XG8T Jumper Plugs - XJ8D-0311 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 300 volts
View Details
4 suppliers