Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-110-02-L-D-P

Description
CONN HEADER VERT 20POS 1.27MM
Datasheet
Description
CONN HEADER VERT 20POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-110-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-110-02-L-D-P
CONN HEADER VERT 20POS 1.27MM

CONN HEADER VERT 20POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 01R1119 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
01R1119
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 01R1119
HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-110-02-L-D-P 01R1119
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details