Samtec Inc. PCB Headers FTS-110-01-L-DV

Description
Header 1.27mm low profile SMT 20way
Request a Quote Datasheet
Description
Header 1.27mm low profile SMT 20way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7676711P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676711P
PCB Headers 7676711P
Header 1.27mm low profile SMT 20way

Header 1.27mm low profile SMT 20way

Supplier's Site
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ6469 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ6469
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ6469
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7676711P 53AJ6469
Product Name PCB Headers Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers