Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-110-01-FM-DV

Description
CONN HEADER SMD 20POS 1.27MM
Datasheet
Description
CONN HEADER SMD 20POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-110-01-FM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-110-01-FM-DV
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec - 01R1064 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
01R1064
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec 01R1064
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-110-01-FM-DV 01R1064
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details