Samtec Inc. Connector, Header, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec FTS-109-02-F-DV-TR

Description
CONNECTOR, HEADER, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R1010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R1010
Connector, Header, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R1010
CONNECTOR, HEADER, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1010
Product Name Connector, Header, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers