Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-02-L-D-S

Description
CONN HEADER VERT 16POS 1.27MM
Datasheet
Description
CONN HEADER VERT 16POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-108-02-L-D-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-02-L-D-S
CONN HEADER VERT 16POS 1.27MM

CONN HEADER VERT 16POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 01R0905 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
01R0905
Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 01R0905
HEADER, 1.27 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-108-02-L-D-S 01R0905
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1730918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details