Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-01-LM-DV

Description
CONN HEADER SMD 16POS 1.27MM
Datasheet
Description
CONN HEADER SMD 16POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-108-01-LM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-01-LM-DV
CONN HEADER SMD 16POS 1.27MM

CONN HEADER SMD 16POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec - 01R0866 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec
01R0866
Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec 01R0866
HEADER, 1.27 MM, SURFACE MOUNT, 16 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 16 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-108-01-LM-DV 01R0866
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 511478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details