Samtec Inc. Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec FTS-108-01-FM-DV-P

Description
HEADER, 1.27 MM, SURFACE MOUNT, 16 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Description
HEADER, 1.27 MM, SURFACE MOUNT, 16 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Surface Mount, 16 Contacts (part number 01R0853) from Samtec features a micro low-profile design suitable for high-speed applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. The product operates within a temperature range of -55 °C to +125 °C and has a current rating of 3.4 A per pin when two pins are powered. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The connector is designed for surface mount applications and is compatible with various board and cable mates. Options for alignment pins and shrouded configurations are available, enhancing versatility for different project requirements.

Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Surface Mount, 16 Contacts (part number 01R0853) from Samtec features a micro low-profile design suitable for high-speed applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. The product operates within a temperature range of -55 °C to +125 °C and has a current rating of 3.4 A per pin when two pins are powered. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The connector is designed for surface mount applications and is compatible with various board and cable mates. Options for alignment pins and shrouded configurations are available, enhancing versatility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec - 01R0853 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec
01R0853
Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec 01R0853
HEADER, 1.27 MM, SURFACE MOUNT, 16 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 16 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-108-01-FM-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-01-FM-DV-P
CONN HEADER SMD 16POS 1.27MM

CONN HEADER SMD 16POS 1.27MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 01R0853 FTS-108-01-FM-DV-P
Product Name Header, 1.27 Mm, Surface Mount, 16 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products