Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-01-F-D-P

Description
CONN HEADER VERT 16POS 1.27MM
Datasheet
Description
CONN HEADER VERT 16POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-108-01-F-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-108-01-F-D-P
CONN HEADER VERT 16POS 1.27MM

CONN HEADER VERT 16POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 01R0840 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
01R0840
Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 01R0840
HEADER, 1.27 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-108-01-F-D-P 01R0840
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details