Samtec Inc. Connector, 14Pos, Header, 1.27Mm, Tht; Pitch Spacing Samtec FTS-107-01-L-D

Description
CONNECTOR, 14POS, HEADER, 1.27MM, THT; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes
Description
CONNECTOR, 14POS, HEADER, 1.27MM, THT; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 14Pos, Header, 1.27Mm, Tht; Pitch Spacing Samtec - 85AC1844 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 14Pos, Header, 1.27Mm, Tht; Pitch Spacing Samtec
85AC1844
Connector, 14Pos, Header, 1.27Mm, Tht; Pitch Spacing Samtec 85AC1844
CONNECTOR, 14POS, HEADER, 1.27MM, THT; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, 14POS, HEADER, 1.27MM, THT; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC1844
Product Name Connector, 14Pos, Header, 1.27Mm, Tht; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - G125-FV11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details