Samtec Inc. PCB Headers FTS-107-01-F-DV-P-TR

Description
.050 Micro Low Profile Terminal Strip
Request a Quote Datasheet
Description
.050 Micro Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271292 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271292
PCB Headers 2271292
.050 Micro Low Profile Terminal Strip

.050 Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 2271291 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271291
PCB Headers 2271291
.050 Micro Low Profile Terminal Strip

.050 Micro Low Profile Terminal Strip

Supplier's Site
Connector, Header, 14 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R0727 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R0727
Connector, Header, 14 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R0727
CONNECTOR, HEADER, 14 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2271292 01R0727
Product Name PCB Headers Connector, Header, 14 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details