Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-106-02-L-D-P

Description
CONN HEADER VERT 12POS 1.27MM
Datasheet
Description
CONN HEADER VERT 12POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-106-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-106-02-L-D-P
CONN HEADER VERT 12POS 1.27MM

CONN HEADER VERT 12POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 01R0656 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
01R0656
Header, 1.27 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 01R0656
HEADER, 1.27 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-106-02-L-D-P 01R0656
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details