Samtec Inc. Rectangular Connectors - FTS-106-01-L-DV-TR FTS-106-01-L-DV-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 872403-FTS-106-01-L- DV-TR Series: FTS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTS-106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 872403-FTS-106-01-L- DV-TR Series: FTS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTS-106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTS-106-01-L-DV-TR - 872403-FTS-106-01-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTS-106-01-L-DV-TR
872403-FTS-106-01-L-DV-TR
Rectangular Connectors - FTS-106-01-L-DV-TR 872403-FTS-106-01-L-DV-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872403-FTS-106-01-L- DV-TR Series: FTS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTS-106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 872403-FTS-106-01-L-DV-TR
Series: FTS
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 12 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FTS-106
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTS-106-01-L-DV-TR
SMD Electronic Connector 314-FTS-106-01-L-DV-TR
CONN HEADER SMD 12POS 1.27MM Product overview: FTS-106-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-106-01-L-DV- TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 12POS 1.27MM Product overview: FTS-106-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-106-01-L-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTS-106-01-L-DV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-106-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-106-01-L-DV-TR
CONN HEADER SMD 12POS 1.27MM

CONN HEADER SMD 12POS 1.27MM

Supplier's Site
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R0618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R0618
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R0618
CONNECTOR, HEADER, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 872403-FTS-106-01-L-DV-TR 314-FTS-106-01-L-DV-TR FTS-106-01-L-DV-TR 01R0618
Product Name Rectangular Connectors - FTS-106-01-L-DV-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102055-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details