Samtec Inc. Cable Assemblies FTS-105-04-S-DV-A

Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote
Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FTS-105-04-S-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FTS-105-04-S-DV-A
Cable Assemblies FTS-105-04-S-DV-A
Micro Mate Single Row Discrete Wire Cabl

Micro Mate Single Row Discrete Wire Cabl

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number FTS-105-04-S-DV-A
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 183968-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details