Samtec Inc. PCB Headers FTS-105-02-L-DV-P-TR

Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet
Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081422 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081422
PCB Headers 2081422
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
PCB Headers - 2081423 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081423
PCB Headers 2081423
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
Header, 1.27Mm, Smt, 10Way; Connector Systems Samtec - 54AJ5301 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smt, 10Way; Connector Systems Samtec
54AJ5301
Header, 1.27Mm, Smt, 10Way; Connector Systems Samtec 54AJ5301
HEADER, 1.27MM, SMT, 10WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMT, 10WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R0515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R0515
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R0515
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2081422 54AJ5301
Product Name PCB Headers Header, 1.27Mm, Smt, 10Way; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26742-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details