Samtec Inc. Pin Header, 5Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec FTS-105-01-L-S

Description
PIN HEADER, 5POS, 1ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
PIN HEADER, 5POS, 1ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec - 01R0463 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec
01R0463
Pin Header, 5Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec 01R0463
PIN HEADER, 5POS, 1ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

PIN HEADER, 5POS, 1ROW, 1.27MM, THT; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R0463
Product Name Pin Header, 5Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 102398-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details