Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-105-01-F-D-P

Description
CONN HEADER VERT 10POS 1.27MM
Datasheet
Description
CONN HEADER VERT 10POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-105-01-F-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-105-01-F-D-P
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 01R0441 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
01R0441
Header, 1.27 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 01R0441
HEADER, 1.27 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-105-01-F-D-P 01R0441
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® - 10072354-G01-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers