Samtec Inc. PCB Headers FTS-104-01-L-D

Description
.050" Micro Low Profile Terminal Strip
Request a Quote
Description
.050" Micro Low Profile Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800430 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800430
PCB Headers 1800430
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1800118 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800118
PCB Headers 1800118
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
Header, 1.27Mm, Vertical Tht, 8Pos; Connector Systems Samtec - 11P4648 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Tht, 8Pos; Connector Systems Samtec
11P4648
Header, 1.27Mm, Vertical Tht, 8Pos; Connector Systems Samtec 11P4648
HEADER, 1.27MM, VERTICAL THT, 8POS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THT, 8POS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800430 11P4648
Product Name PCB Headers Header, 1.27Mm, Vertical Tht, 8Pos; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers