Samtec Inc. SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm FTS-103-03-L-D

Description
SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm
Datasheet
Description
SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm - 680-FTS-103-03-L-D - Utmel Electronic Limited
Hong Kong, China
SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm
680-FTS-103-03-L-D
SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm 680-FTS-103-03-L-D
SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm

SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec - 11P4646 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
11P4646
Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec 11P4646
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 680-FTS-103-03-L-D 11P4646
Product Name SAMTEC FTS-103-03-L-D Board-To-Board Connector, Vertical, FTS Series, Through Hole, Header, 6 Contacts, 1.27 mm Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 32.402-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers