Samtec Inc. PCB Headers FTS-103-01-L-S

Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet
Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081413 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081413
PCB Headers 2081413
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
Pin Header, 3Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec - 01R0333 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec
01R0333
Pin Header, 3Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec 01R0333
PIN HEADER, 3POS, 1ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

PIN HEADER, 3POS, 1ROW, 1.27MM, THT; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2081413 01R0333
Product Name PCB Headers Pin Header, 3Pos, 1Row, 1.27Mm, Tht; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details