Samtec Inc. Connector, Header, 6 Position, 2Row, 1.27Mm; Pitch Spacing Samtec FTS-103-01-L-DV-TR

Description
CONNECTOR, HEADER, 6 POSITION, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6 POSITION, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6 Position, 2Row, 1.27Mm; Pitch Spacing Samtec - 69W9004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 1.27Mm; Pitch Spacing Samtec
69W9004
Connector, Header, 6 Position, 2Row, 1.27Mm; Pitch Spacing Samtec 69W9004
CONNECTOR, HEADER, 6 POSITION, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - FTS-103-01-L-DV-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTS-103-01-L-DV-TR
Headers, Male Pins FTS-103-01-L-DV-TR
CONN HEADER SMD 6POS 1.27MM

CONN HEADER SMD 6POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 69W9004 FTS-103-01-L-DV-TR
Product Name Connector, Header, 6 Position, 2Row, 1.27Mm; Pitch Spacing Samtec Headers, Male Pins
Product Type IC Headers IC Headers; Header, Cuttable
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Solder; Surface Mount
Contact Plating Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
D-Sub Standard Board Mount - D25S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details