Samtec Inc. PCB Headers FTS-103-01-L-D

Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800117 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800117
PCB Headers 1800117
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1800426 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800426
PCB Headers 1800426
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec - 11P4644 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
11P4644
Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec 11P4644
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800117 11P4644
Product Name PCB Headers Header, 1.27Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details