Samtec Inc. PCB Headers FTS-102-01-L-DV-TR

Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote
Description
Micro HDR strip on a 0.050" 1.27MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081410 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081410
PCB Headers 2081410
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
PCB Headers - 2081412 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081412
PCB Headers 2081412
Micro HDR strip on a 0.050" 1.27MM

Micro HDR strip on a 0.050" 1.27MM

Supplier's Site
Connector, Hdr, 4Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R0280 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 4Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R0280
Connector, Hdr, 4Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R0280
CONNECTOR, HDR, 4POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HDR, 4POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2081410 01R0280
Product Name PCB Headers Connector, Hdr, 4Pos, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F2-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers