Samtec Inc. PCB Headers FTS-102-01-L-D

Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800284 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800284
PCB Headers 1800284
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1800514 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800514
PCB Headers 1800514
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
Conn Unshrd Hdr Hdr 4 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 96AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 4 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
96AC0107
Conn Unshrd Hdr Hdr 4 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 96AC0107
CONN UNSHRD HDR HDR 4 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 4 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec - 11P4640 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
11P4640
Header, 1.27Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec 11P4640
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800284 96AC0107 11P4640
Product Name PCB Headers Conn Unshrd Hdr Hdr 4 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Header, 1.27Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-03-327-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details