Samtec Inc. Headers, Male Pins FTS-102-01-F-D

Description
CONN HEADER VERT 4POS 1.27MM
Datasheet
Description
CONN HEADER VERT 4POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTS-102-01-F-D - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTS-102-01-F-D
Headers, Male Pins FTS-102-01-F-D
CONN HEADER VERT 4POS 1.27MM

CONN HEADER VERT 4POS 1.27MM

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5495
Connector, Header, 4Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5495
CONNECTOR, HEADER, 4POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number FTS-102-01-F-D 56AC5495
Product Name Headers, Male Pins Connector, Header, 4Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FV13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details