The Header, 1.27 X 2.54mm, SMD, 1X38 Position from Samtec is designed for board-to-board applications with a micro pitch of 1.27mm. It features 38 contacts arranged in a single row, suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 3.1 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product also offers various options for lead styles and plating, making it versatile for different applications.
HEADER, 1.27 X 2.54MM, SMD, 1X38 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T3828 |
| Product Name | Header, 1.27 X 2.54Mm, Smd, 1X38 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |