Samtec Inc. Header, 1.27 X 2.54Mm, Smd, 1X29 Position; Connector Systems Samtec FTR-129-02-S-S

Description
HEADER, 1.27 X 2.54MM, SMD, 1X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 X 2.54MM, SMD, 1X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 X 2.54Mm, Smd, 1X29 Position; Connector Systems Samtec - 84T3792 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 1X29 Position; Connector Systems Samtec
84T3792
Header, 1.27 X 2.54Mm, Smd, 1X29 Position; Connector Systems Samtec 84T3792
HEADER, 1.27 X 2.54MM, SMD, 1X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 1X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3792
Product Name Header, 1.27 X 2.54Mm, Smd, 1X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details