The Header, 1.27 X 2.54mm, SMD, 2X26 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 52 contacts arranged in two rows, suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This component has a current rating of 3.1 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The header is available with various options, including different lead styles and plating configurations, making it adaptable for various design requirements.
HEADER, 1.27 X 2.54MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8540 |
| Product Name | Header, 1.27 X 2.54Mm, Smd, 2X26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |