Samtec Inc. Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec FTR-120-55-S-D-LC

Description
Surface Mount Micro Header, 0.050" x 0.100" Pitch
Description
Surface Mount Micro Header, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Micro Header, 0.050
Chicago, IL, United States
Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec
57T9498
Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec 57T9498
Surface Mount Micro Header, 0.050" x 0.100" Pitch

Surface Mount Micro Header, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57T9498
Product Name Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Connector Omron Electronic Components - 06AC0217 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details