Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-118-01-S-S

Description
CONN HEADER SMD 18POS 1.27MM
Datasheet
Description
CONN HEADER SMD 18POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-118-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-118-01-S-S
CONN HEADER SMD 18POS 1.27MM

CONN HEADER SMD 18POS 1.27MM

Supplier's Site
Header, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec - 84T3741 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec
84T3741
Header, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec 84T3741
HEADER, 1.27 X 2.54MM, SMD, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 1X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTR-118-01-S-S 84T3741
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details