Samtec Inc. Header, 1.27 X 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec FTR-115-01-S-D

Description
HEADER, 1.27 X 2.54MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 X 2.54MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 X 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec - 84T3723 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec
84T3723
Header, 1.27 X 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec 84T3723
HEADER, 1.27 X 2.54MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3723
Product Name Header, 1.27 X 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products